Amphenol RF Coaxial Cables (RF) 145101-05-18.00

Description
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 145101-05-18.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
145101-05-18.00-ND
Coaxial Cables (RF) 145101-05-18.00-ND
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145101-05-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145101-05-18.00
RF Standard Cable Assembly 145101-05-18.00
Mini-SMB Straight Plug to Mini-SMB Straight Plug on RG-179 cable, 18 inches

Mini-SMB Straight Plug to Mini-SMB Straight Plug on RG-179 cable, 18 inches

Supplier's Site Datasheet
RF Cable Assemblies - 145101-05-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145101-05-18.00
RF Cable Assemblies 145101-05-18.00
RF Cable Assemblies Mini-SMB Straight Plug to

RF Cable Assemblies Mini-SMB Straight Plug to

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145101-05-18.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145101-05-18.00
Cable Assemblies - Coaxial Cables (RF) 145101-05-18.00
CBL ASSY SMB MINI PLUG-PLUG 18"

CBL ASSY SMB MINI PLUG-PLUG 18"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145101-05-18.00-ND 145101-05-18.00 145101-05-18.00 145101-05-18.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479975-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 10.0 ft. (3m) - CBN-10FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers