Amphenol RF Coaxial Cables (RF) 145101-05-12.00

Description
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1728-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1728-ND
Coaxial Cables (RF) ACX1728-ND
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145101-05-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145101-05-12.00
RF Standard Cable Assembly 145101-05-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145101-05-12.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145101-05-12.00
Cable Assemblies - Coaxial Cables (RF) 145101-05-12.00
CBL ASSY SMB MINI PLUG-PLUG 12"

CBL ASSY SMB MINI PLUG-PLUG 12"

Supplier's Site
RF Cable Assemblies - 145101-05-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145101-05-12.00
RF Cable Assemblies 145101-05-12.00
RF Cable Assemblies Mini-SMB St Plug to Plug RG179 12in

RF Cable Assemblies Mini-SMB St Plug to Plug RG179 12in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1728-ND 145101-05-12.00 145101-05-12.00 145101-05-12.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3340/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers