Amphenol RF Coaxial Cables (RF) 145101-01-M1.00

Description
"Cable Assembly Coaxial SMB to SMB RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2486-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2486-ND
Coaxial Cables (RF) ACX2486-ND
"Cable Assembly Coaxial SMB to SMB RG-316 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMB to SMB RG-316 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 145101-01-M1.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145101-01-M1.00
RF Standard Cable Assembly 145101-01-M1.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cable - 2530116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2530116
Coaxial Cable 2530116
Amphenol RF 145101-01-M1.00

Amphenol RF 145101-01-M1.00

Supplier's Site
Rf Coax Cable, Rg316, Smb Plug, 1M, Trans; Connector Type A Amphenol Rf - 78X4576 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Smb Plug, 1M, Trans; Connector Type A Amphenol Rf
78X4576
Rf Coax Cable, Rg316, Smb Plug, 1M, Trans; Connector Type A Amphenol Rf 78X4576
RF COAX CABLE, RG316, SMB PLUG, 1M, TRANS; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

RF COAX CABLE, RG316, SMB PLUG, 1M, TRANS; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145101-01-M1.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145101-01-M1.00
Cable Assemblies - Coaxial Cables (RF) 145101-01-M1.00
CBL ASSY SMB PLUG TO PLUG 3.3'

CBL ASSY SMB PLUG TO PLUG 3.3'

Supplier's Site
RF Cable Assemblies - 145101-01-M1.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145101-01-M1.00
RF Cable Assemblies 145101-01-M1.00
RF Cable Assemblies SMB STR Plug/SMB STR Plug CBL 1.00 Meters

RF Cable Assemblies SMB STR Plug/SMB STR Plug CBL 1.00 Meters

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2486-ND 145101-01-M1.00 2530116 78X4576 145101-01-M1.00 145101-01-M1.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Rf Coax Cable, Rg316, Smb Plug, 1M, Trans; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF Networking RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm) 3.28 ft (10 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6029A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Coaxial Cable - 1407628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers