Amphenol Corporation RF Antennas 1357D

Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-1357D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-1357D-ND
RF Antennas 3299-1357D-ND
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-1357D-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details