Amphenol RF Coaxial Cables (RF) 135111-07-36.00

Description
"Cable Assembly Coaxial SMA to SMA RG-142 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1715-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1715-ND
Coaxial Cables (RF) ACX1715-ND
"Cable Assembly Coaxial SMA to SMA RG-142 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 135111-07-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-07-36.00
Cable Assemblies 135111-07-36.00
SMA Jack to SMA Plug RG-142 Cable

SMA Jack to SMA Plug RG-142 Cable

Buy Now
RF Standard Cable Assembly - 135111-07-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-07-36.00
RF Standard Cable Assembly 135111-07-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 135111-07-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-07-36.00
RF Cable Assemblies 135111-07-36.00
RF Cable Assemblies SMA R/A Plug to Jack RG142 36in

RF Cable Assemblies SMA R/A Plug to Jack RG142 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-07-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-07-36.00
Cable Assemblies - Coaxial Cables (RF) 135111-07-36.00
CBL ASSY SMA JACK TO PLUG 36"

CBL ASSY SMA JACK TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1715-ND 135111-07-36.00 135111-07-36.00 135111-07-36.00 135111-07-36.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/209-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers