SMA Jack to SMA Plug RG-58 Cable
"Cable Assembly Coaxial SMA to SMA RG-58 19.69"" (500.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMA JACK TO PLUG 19.69"
RF COAX CABLE, RG58, SMA, 500MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes
COAXIAL CABLE, RG58/U, PLUG-JACK, 0.5M; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:Black; Product RoHS Compliant: Yes
RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.50MET
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135111-04-M0.50 | ACX2480-ND | 135111-04-M0.50 | 135111-04-M0.50 | 78X4570 | 30AK0045 | 135111-04-M0.50 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg58, Sma, 500Mm, Black; Connector Type A Amphenol Rf | Coaxial Cable, Rg58/u, Plug-Jack, 0.5M; Connector To Connector Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | ||||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | ||
| Gender | Male-Female |