Amphenol RF Coaxial Cables (RF) 135111-04-06.00

Description
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1647-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1647-ND
Coaxial Cables (RF) ACX1647-ND
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135111-04-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-04-06.00
RF Standard Cable Assembly 135111-04-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135111-04-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-04-06.00
Cable Assemblies 135111-04-06.00
SMA Jack to SMA Plug RG-58 Cable

SMA Jack to SMA Plug RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135111-04-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135111-04-06.00
Cable Assemblies - Coaxial Cables (RF) 135111-04-06.00
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 135111-04-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-04-06.00
RF Cable Assemblies 135111-04-06.00
RF Cable Assemblies SMA St BH JK to R/A Plug RG-58/U 6in

RF Cable Assemblies SMA St BH JK to R/A Plug RG-58/U 6in

Buy Now Datasheet
Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf - 14R7818 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf
14R7818
Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf 14R7818
COAXIAL CABLE ASSEMBLY, RG-58, 6IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-58, 6IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1647-ND 135111-04-06.00 135111-04-06.00 135111-04-06.00 135111-04-06.00 14R7818
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details