Amphenol RF Coaxial Cables (RF) 135111-02-M1.00

Description
"Cable Assembly Coaxial SMA to SMA RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2474-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2474-ND
Coaxial Cables (RF) ACX2474-ND
"Cable Assembly Coaxial SMA to SMA RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - 135111-02-M1.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-02-M1.00
Cable Assemblies 135111-02-M1.00
SMA Jack to SMA Plug RG-174 Cable

SMA Jack to SMA Plug RG-174 Cable

Buy Now
RF Standard Cable Assembly - 135111-02-M1.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-02-M1.00
RF Standard Cable Assembly 135111-02-M1.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Rf Coax Cable, Rg174, Sma Plug-Jack, 1M, Black; Connector Type A Amphenol Rf - 78X4564 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg174, Sma Plug-Jack, 1M, Black; Connector Type A Amphenol Rf
78X4564
Rf Coax Cable, Rg174, Sma Plug-Jack, 1M, Black; Connector Type A Amphenol Rf 78X4564
RF COAX CABLE, RG174, SMA PLUG-JACK, 1M, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

RF COAX CABLE, RG174, SMA PLUG-JACK, 1M, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Cable, Rg174/u, Plug-Jack, 1M; Connector To Connector Amphenol Rf - 30AK0042 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg174/u, Plug-Jack, 1M; Connector To Connector Amphenol Rf
30AK0042
Coaxial Cable, Rg174/u, Plug-Jack, 1M; Connector To Connector Amphenol Rf 30AK0042
COAXIAL CABLE, RG174/U, PLUG-JACK, 1M; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product RoHS Compliant: Yes

COAXIAL CABLE, RG174/U, PLUG-JACK, 1M; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135111-02-M1.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-02-M1.00
Cable Assemblies - Coaxial Cables (RF) 135111-02-M1.00
CBL ASSY SMA JACK TO PLUG 3.3'

CBL ASSY SMA JACK TO PLUG 3.3'

Supplier's Site
RF Cable Assemblies - 135111-02-M1.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-02-M1.00
RF Cable Assemblies 135111-02-M1.00
RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 1.00MET

RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 1.00MET

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2474-ND 135111-02-M1.00 135111-02-M1.00 78X4564 30AK0042 135111-02-M1.00 135111-02-M1.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Rf Coax Cable, Rg174, Sma Plug-Jack, 1M, Black; Connector Type A Amphenol Rf Coaxial Cable, Rg174/u, Plug-Jack, 1M; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm) 3.28 ft (10 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details