Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assembly SMA Straight Bulkhead
"Cable Assembly Coaxial SMA to SMA RG-142 19.69"" (500.00mm)"
RF CABLE, SMA PLUG-SMA BHD JACK, 500MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies SMA Bulk-SMA Strght RG-142 cable, 0.5 M
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135110-07-M0.50 | 135110-07-M0.50 | 115-135110-07-M0.50-ND | 33AH2523 | 135110-07-M0.50 |
| Product Name | RF Standard Cable Assembly | Coaxial Cable Assemblies | Coaxial Cables (RF) | Rf Cable, Sma Plug-Sma Bhd Jack, 500Mm; Connector To Connector Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | RF |
| Cable Type | Coaxial | ||||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) |