Amphenol RF Coaxial Cables (RF) 135110-07-18.00

Description
"Cable Assembly Coaxial SMA to SMA RG-142 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1707-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1707-ND
Coaxial Cables (RF) ACX1707-ND
"Cable Assembly Coaxial SMA to SMA RG-142 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - 135110-07-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-07-18.00
Cable Assemblies 135110-07-18.00
SMA Jack to SMA Plug RG-142 Cable

SMA Jack to SMA Plug RG-142 Cable

Buy Now
RF Standard Cable Assembly - 135110-07-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-07-18.00
RF Standard Cable Assembly 135110-07-18.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135110-07-18.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-07-18.00
Cable Assemblies - Coaxial Cables (RF) 135110-07-18.00
CBL ASSY SMA JACK TO PLUG 18"

CBL ASSY SMA JACK TO PLUG 18"

Supplier's Site
RF Cable Assemblies - 135110-07-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-07-18.00
RF Cable Assemblies 135110-07-18.00
RF Cable Assemblies SMA St Plug to Jack RG142 18in

RF Cable Assemblies SMA St Plug to Jack RG142 18in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1707-ND 135110-07-18.00 135110-07-18.00 135110-07-18.00 135110-07-18.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details