Amphenol RF Cable Assemblies 135110-02-48.00

Description
SMA Jack to SMA Plug RG-174 Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Plug RG-174 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135110-02-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-02-48.00
Cable Assemblies 135110-02-48.00
SMA Jack to SMA Plug RG-174 Cable

SMA Jack to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - 135110-02-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135110-02-48.00-ND
Coaxial Cables (RF) 135110-02-48.00-ND
"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-02-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-02-48.00
RF Standard Cable Assembly 135110-02-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-02-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135110-02-48.00
Cable Assemblies - Coaxial Cables (RF) 135110-02-48.00
CBL ASSY SMA JACK TO PLUG 4'

CBL ASSY SMA JACK TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 135110-02-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-02-48.00
RF Cable Assemblies 135110-02-48.00
RF Cable Assemblies SMA Blkhd Jack to St Plug RG-174 48in

RF Cable Assemblies SMA Blkhd Jack to St Plug RG-174 48in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-02-48.00 135110-02-48.00-ND 135110-02-48.00 135110-02-48.00 135110-02-48.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details