Amphenol RF RF Standard Cable Assembly 135110-02-12.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, RG-174, 12 inches in length, features a black finish and is equipped with an SMA Bulkhead Jack as Connector Type A and an SMA Straight Plug as Connector Type B. It has a nominal impedance of 50 ohms, making it suitable for various RF applications. The assembly is constructed using RG 174/U coaxial cable, which is known for its flexibility and performance in high-frequency environments. This product is RoHS compliant, ensuring it meets environmental standards. The cable assembly is packaged as a single unit, marked with relevant identification from Amphenol RF.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, RG-174, 12 inches in length, features a black finish and is equipped with an SMA Bulkhead Jack as Connector Type A and an SMA Straight Plug as Connector Type B. It has a nominal impedance of 50 ohms, making it suitable for various RF applications. The assembly is constructed using RG 174/U coaxial cable, which is known for its flexibility and performance in high-frequency environments. This product is RoHS compliant, ensuring it meets environmental standards. The cable assembly is packaged as a single unit, marked with relevant identification from Amphenol RF.

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135110-02-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-02-12.00
RF Standard Cable Assembly 135110-02-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1623-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1623-ND
Coaxial Cables (RF) ACX1623-ND
"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - 135110-02-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-02-12.00
Cable Assemblies 135110-02-12.00
SMA Jack to SMA Plug RG-174 Cable

SMA Jack to SMA Plug RG-174 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135110-02-12.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-02-12.00
Cable Assemblies - Coaxial Cables (RF) 135110-02-12.00
CBL ASSY SMA JACK TO PLUG 12"

CBL ASSY SMA JACK TO PLUG 12"

Supplier's Site
Coaxial Cable Assembly, Rg-174, 12In, Black; Connector Type A Amphenol Rf - 14R7794 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-174, 12In, Black; Connector Type A Amphenol Rf
14R7794
Coaxial Cable Assembly, Rg-174, 12In, Black; Connector Type A Amphenol Rf 14R7794
COAXIAL CABLE ASSEMBLY, RG-174, 12IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-174, 12IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135110-02-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-02-12.00
RF Cable Assemblies 135110-02-12.00
RF Cable Assemblies SMA St BH JK to St Plug RG-174/U 12in

RF Cable Assemblies SMA St BH JK to St Plug RG-174/U 12in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-02-12.00 ACX1623-ND 135110-02-12.00 135110-02-12.00 14R7794 135110-02-12.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg-174, 12In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Female
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details