Amphenol RF Coaxial Cables (RF) 135110-01-48.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135110-01-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135110-01-48.00-ND
Coaxial Cables (RF) 135110-01-48.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - 135110-01-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-01-48.00
Cable Assemblies 135110-01-48.00
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 135110-01-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-01-48.00
RF Standard Cable Assembly 135110-01-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 135110-01-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-01-48.00
RF Cable Assemblies 135110-01-48.00
RF Cable Assemblies SMA Blkhd Jack to St Plug RG-316 48in

RF Cable Assemblies SMA Blkhd Jack to St Plug RG-316 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-01-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135110-01-48.00
Cable Assemblies - Coaxial Cables (RF) 135110-01-48.00
CBL ASSY SMA JACK TO PLUG 4'

CBL ASSY SMA JACK TO PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-01-48.00-ND 135110-01-48.00 135110-01-48.00 135110-01-48.00 135110-01-48.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details