Amphenol RF RF Standard Cable Assembly 135110-01-12.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135110-01-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-01-12.00
RF Standard Cable Assembly 135110-01-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135110-01-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-01-12.00
Cable Assemblies 135110-01-12.00
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ACX1619-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1619-ND
Coaxial Cables (RF) ACX1619-ND
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-01-12.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-01-12.00
Cable Assemblies - Coaxial Cables (RF) 135110-01-12.00
CBL ASSY SMA JACK TO PLUG 12"

CBL ASSY SMA JACK TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 135110-01-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-01-12.00
RF Cable Assemblies 135110-01-12.00
RF Cable Assemblies SMA St BH JK to St Plug RG-316/U 12in

RF Cable Assemblies SMA St BH JK to St Plug RG-316/U 12in

Buy Now Datasheet
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf - 14R7790 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf
14R7790
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf 14R7790
COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
SMA CABLE ASSEMBLY, STRAIGHT BULKHEAD JACK TO STRAIGHT PLUG, RG-316/U, 12 INCHES - 70032250 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA CABLE ASSEMBLY, STRAIGHT BULKHEAD JACK TO STRAIGHT PLUG, RG-316/U, 12 INCHES
70032250
SMA CABLE ASSEMBLY, STRAIGHT BULKHEAD JACK TO STRAIGHT PLUG, RG-316/U, 12 INCHES 70032250
SMA CABLE ASSEMBLY, STRAIGHT BULKHEAD JACK TO STRAIGHT PLUG, RG-316/U, 12 INCHES

SMA CABLE ASSEMBLY, STRAIGHT BULKHEAD JACK TO STRAIGHT PLUG, RG-316/U, 12 INCHES

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-01-12.00 135110-01-12.00 ACX1619-ND 135110-01-12.00 135110-01-12.00 14R7790 70032250
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf SMA CABLE ASSEMBLY, STRAIGHT BULKHEAD JACK TO STRAIGHT PLUG, RG-316/U, 12 INCHES
Application RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q355-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
RF Cable Assemblies - 1-2016489-2 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers