Amphenol RF Cable Assemblies 135108-04-06.00

Description
SMA Jack to SMA Jack RG-58 Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Jack RG-58 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135108-04-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135108-04-06.00
Cable Assemblies 135108-04-06.00
SMA Jack to SMA Jack RG-58 Cable

SMA Jack to SMA Jack RG-58 Cable

Buy Now
RF Standard Cable Assembly - 135108-04-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135108-04-06.00
RF Standard Cable Assembly 135108-04-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-135108-04-06.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-135108-04-06.00-ND
Coaxial Cables (RF) 115-135108-04-06.00-ND
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135108-04-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135108-04-06.00
Cable Assemblies - Coaxial Cables (RF) 135108-04-06.00
CBL ASSY SMA JACK TO JACK 6"

CBL ASSY SMA JACK TO JACK 6"

Supplier's Site
RF Cable Assemblies - 135108-04-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135108-04-06.00
RF Cable Assemblies 135108-04-06.00
RF Cable Assemblies SMA St Jack to St Jack RG-58/U 6in

RF Cable Assemblies SMA St Jack to St Jack RG-58/U 6in

Buy Now

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135108-04-06.00 135108-04-06.00 115-135108-04-06.00-ND 135108-04-06.00 135108-04-06.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5200-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details