Amphenol RF Cable Assemblies 135107-04-06.00

Description
SMA Plug to SMA Jack RG-58 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Jack RG-58 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
135107-04-06.00
Cable Assemblies 135107-04-06.00
SMA Plug to SMA Jack RG-58 Cable

SMA Plug to SMA Jack RG-58 Cable

Buy Now
RF Standard Cable Assembly - 135107-04-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135107-04-06.00
RF Standard Cable Assembly 135107-04-06.00
SMA Straight Jack to SMA Right Angle Plug on RG-58 cable, 6 inches

SMA Straight Jack to SMA Right Angle Plug on RG-58 cable, 6 inches

Supplier's Site
Coaxial Cables (RF) - 135107-04-06.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135107-04-06.00-ND
Coaxial Cables (RF) 135107-04-06.00-ND
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135107-04-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135107-04-06.00
Cable Assemblies - Coaxial Cables (RF) 135107-04-06.00
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 135107-04-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135107-04-06.00
RF Cable Assemblies 135107-04-06.00
RF Cable Assemblies SMA St Jack to R/A Plug RG-58/U 6in

RF Cable Assemblies SMA St Jack to R/A Plug RG-58/U 6in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135107-04-06.00 135107-04-06.00 135107-04-06.00-ND 135107-04-06.00 135107-04-06.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details