Amphenol RF RF Standard Cable Assembly 135104-04-06.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135104-04-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135104-04-06.00
RF Standard Cable Assembly 135104-04-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1613-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1613-ND
Coaxial Cables (RF) ACX1613-ND
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 135104-04-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135104-04-06.00
Cable Assemblies 135104-04-06.00
SMA Plug to SMA Plug RG-58 Cable

SMA Plug to SMA Plug RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135104-04-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135104-04-06.00
Cable Assemblies - Coaxial Cables (RF) 135104-04-06.00
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site
Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf - 14R7784 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf
14R7784
Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf 14R7784
COAXIAL CABLE ASSEMBLY, RG-58, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-58, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135104-04-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135104-04-06.00
RF Cable Assemblies 135104-04-06.00
RF Cable Assemblies SMA R/A PLG to R/A Plug RG-58/U 6in

RF Cable Assemblies SMA R/A PLG to R/A Plug RG-58/U 6in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135104-04-06.00 ACX1613-ND 135104-04-06.00 135104-04-06.00 14R7784 135104-04-06.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg-58, 6In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers