Amphenol RF Cable Assemblies 135103-02-36.00

Description
SMA Plug to SMA Plug RG-174 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-174 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135103-02-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-02-36.00
Cable Assemblies 135103-02-36.00
SMA Plug to SMA Plug RG-174 Cable

SMA Plug to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ACX1591-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1591-ND
Coaxial Cables (RF) ACX1591-ND
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135103-02-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-02-36.00
RF Standard Cable Assembly 135103-02-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 135103-02-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-02-36.00
RF Cable Assemblies 135103-02-36.00
RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 36in

RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-02-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135103-02-36.00
Cable Assemblies - Coaxial Cables (RF) 135103-02-36.00
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf - 14R7762 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf
14R7762
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf 14R7762
COAXIAL CABLE ASSEMBLY, RG-174, 36IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-174, 36IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-02-36.00 ACX1591-ND 135103-02-36.00 135103-02-36.00 135103-02-36.00 14R7762
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-MC11005M3-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details