Amphenol RF Coaxial Cables (RF) 135103-01-12.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1585-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1585-ND
Coaxial Cables (RF) ACX1585-ND
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - 135103-01-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-01-12.00
Cable Assemblies 135103-01-12.00
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 135103-01-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-01-12.00
RF Standard Cable Assembly 135103-01-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf - 14R7756 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf
14R7756
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf 14R7756
COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135103-01-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-01-12.00
RF Cable Assemblies 135103-01-12.00
RF Cable Assemblies SMA ST Plug to SMA R/A Plug 12in RG-316

RF Cable Assemblies SMA ST Plug to SMA R/A Plug 12in RG-316

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1585-ND 135103-01-12.00 135103-01-12.00 14R7756 135103-01-12.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details