Amphenol RF Coaxial Cable Assemblies 135102-03-24.00

Description
RF Cable Assembly SMA Right Angle Plug t
Request a Quote
Description
RF Cable Assembly SMA Right Angle Plug t
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
135102-03-24.00
Coaxial Cable Assemblies 135102-03-24.00
RF Cable Assembly SMA Right Angle Plug t

RF Cable Assembly SMA Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 135102-03-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135102-03-24.00
RF Standard Cable Assembly 135102-03-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 135102-03-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135102-03-24.00
RF Cable Assemblies 135102-03-24.00
RF Cable Assemblies SMA R/A Plug RG316/U 24 Inch Pigtail

RF Cable Assemblies SMA R/A Plug RG316/U 24 Inch Pigtail

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135102-03-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135102-03-24.00
Cable Assemblies - Coaxial Cables (RF) 135102-03-24.00
CBL ASSY SMA PLUG 24"

CBL ASSY SMA PLUG 24"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135102-03-24.00 135102-03-24.00 135102-03-24.00 135102-03-24.00
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/402-2000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 65.62 ft (200 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details