Amphenol RF Coaxial Cables (RF) 135101-07-60.00

Description
"Cable Assembly Coaxial SMA to SMA RG-142 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135101-07-60.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135101-07-60.00-ND
Coaxial Cables (RF) 135101-07-60.00-ND
"Cable Assembly Coaxial SMA to SMA RG-142 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial SMA to SMA RG-142 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assemblies - 135101-07-60.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-07-60.00
Cable Assemblies 135101-07-60.00
SMA Plug to SMA Plug RG-142 Cable

SMA Plug to SMA Plug RG-142 Cable

Buy Now
RF Standard Cable Assembly - 135101-07-60.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-07-60.00
RF Standard Cable Assembly 135101-07-60.00
SMA Crimp Plug to SMA Crimp Plug using RG-142 coaxial cable

SMA Crimp Plug to SMA Crimp Plug using RG-142 coaxial cable

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135101-07-60.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135101-07-60.00
Cable Assemblies - Coaxial Cables (RF) 135101-07-60.00
CBL ASSY SMA PLUG TO PLUG 5'

CBL ASSY SMA PLUG TO PLUG 5'

Supplier's Site
RF Cable Assemblies - 135101-07-60.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-07-60.00
RF Cable Assemblies 135101-07-60.00
RF Cable Assemblies STR/SMA Plug on RG-142 cable, 60in

RF Cable Assemblies STR/SMA Plug on RG-142 cable, 60in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-07-60.00-ND 135101-07-60.00 135101-07-60.00 135101-07-60.00 135101-07-60.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Harnessed USB 3.0 (USB 3.2 Gen 1x1) Cables // USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 16.4 ft (50 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details