Amphenol RF RF Standard Cable Assembly 135101-07-06.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135101-07-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-07-06.00
RF Standard Cable Assembly 135101-07-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1687-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1687-ND
Coaxial Cables (RF) ACX1687-ND
"Cable Assembly Coaxial SMA to SMA RG-142 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 135101-07-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-07-06.00
Cable Assemblies 135101-07-06.00
SMA Plug to SMA Plug RG-142 Cable

SMA Plug to SMA Plug RG-142 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135101-07-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135101-07-06.00
Cable Assemblies - Coaxial Cables (RF) 135101-07-06.00
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 135101-07-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-07-06.00
RF Cable Assemblies 135101-07-06.00
RF Cable Assemblies SMA St Plug to St Plug RG142 6in

RF Cable Assemblies SMA St Plug to St Plug RG142 6in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-07-06.00 ACX1687-ND 135101-07-06.00 135101-07-06.00 135101-07-06.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details