Amphenol RF Coaxial Cables (RF) 135101-04-M0.75

Description
"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2421-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2421-ND
Coaxial Cables (RF) ACX2421-ND
"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assemblies - 135101-04-M0.75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-04-M0.75
Cable Assemblies 135101-04-M0.75
SMA Plug to SMA Plug RG-58 Cable

SMA Plug to SMA Plug RG-58 Cable

Buy Now
RF Standard Cable Assembly - 135101-04-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-04-M0.75
RF Standard Cable Assembly 135101-04-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-04-M0.75 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135101-04-M0.75
Cable Assemblies - Coaxial Cables (RF) 135101-04-M0.75
CBL ASSY SMA PLUG TO PLUG 29.53"

CBL ASSY SMA PLUG TO PLUG 29.53"

Supplier's Site
RF Cable Assemblies - 135101-04-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-04-M0.75
RF Cable Assemblies 135101-04-M0.75
RF Cable Assemblies SMA STR/SMA STR PLG RG-58 CBL 0.75 MET

RF Cable Assemblies SMA STR/SMA STR PLG RG-58 CBL 0.75 MET

Buy Now Datasheet
Rf Coax Cable, Rg58, Sma Plug, 750Mm, Black; Connector Type A Amphenol Rf - 78X4519 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg58, Sma Plug, 750Mm, Black; Connector Type A Amphenol Rf
78X4519
Rf Coax Cable, Rg58, Sma Plug, 750Mm, Black; Connector Type A Amphenol Rf 78X4519
RF COAX CABLE, RG58, SMA PLUG, 750MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX CABLE, RG58, SMA PLUG, 750MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2421-ND 135101-04-M0.75 135101-04-M0.75 135101-04-M0.75 135101-04-M0.75 78X4519
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax Cable, Rg58, Sma Plug, 750Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-412014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details