Amphenol Corporation RF Standard Cable Assembly 135101-02-180

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135101-02-180 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-02-180
RF Standard Cable Assembly 135101-02-180
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135101-02-180 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-02-180
Cable Assemblies 135101-02-180
SMA Plug to SMA Plug RG-174 Cable

SMA Plug to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ARF2963-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2963-ND
Coaxial Cables (RF) ARF2963-ND
"Cable Assembly Coaxial SMA to SMA RG-174 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial SMA to SMA RG-174 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-02-180 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135101-02-180
Cable Assemblies - Coaxial Cables (RF) 135101-02-180
CBL ASSY SMA PLUG TO PLUG 15'

CBL ASSY SMA PLUG TO PLUG 15'

Supplier's Site
RF Cable Assemblies - 135101-02-180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-02-180
RF Cable Assemblies 135101-02-180
RF Cable Assemblies SMA Plug to SMA Plug Strt RG174 180in

RF Cable Assemblies SMA Plug to SMA Plug Strt RG174 180in

Buy Now Datasheet
Coax Cable, Sma Plug-Sma Plug, 180; Connector To Connector Amphenol Rf - 23X5237 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Sma Plug, 180; Connector To Connector Amphenol Rf
23X5237
Coax Cable, Sma Plug-Sma Plug, 180; Connector To Connector Amphenol Rf 23X5237
COAX CABLE, SMA PLUG-SMA PLUG, 180"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:180"; Cable Length - Metric:4.57m; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-SMA PLUG, 180"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:180"; Cable Length - Metric:4.57m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Cable Assy, Sma Plug-Plug, 4.57M Rohs Compliant Amphenol Rf - 46AJ0566 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Plug, 4.57M Rohs Compliant Amphenol Rf
46AJ0566
Rf Cable Assy, Sma Plug-Plug, 4.57M Rohs Compliant Amphenol Rf 46AJ0566
RF CABLE ASSY, SMA PLUG-PLUG, 4.57M ROHS COMPLIANT: YES

RF CABLE ASSY, SMA PLUG-PLUG, 4.57M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-02-180 135101-02-180 ARF2963-ND 135101-02-180 135101-02-180 23X5237 46AJ0566
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coax Cable, Sma Plug-Sma Plug, 180; Connector To Connector Amphenol Rf Rf Cable Assy, Sma Plug-Plug, 4.57M Rohs Compliant Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 15 ft (45.72 dm) 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details