Amphenol RF Coaxial Cable 135101-01-24.00

Description
SMA Straight Plug to SMA Straight Plug
Request a Quote Datasheet
Description
SMA Straight Plug to SMA Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 1440880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1440880
Coaxial Cable 1440880
SMA Straight Plug to SMA Straight Plug

SMA Straight Plug to SMA Straight Plug

Supplier's Site
Coaxial Cables (RF) - ACX1569-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1569-ND
Coaxial Cables (RF) ACX1569-ND
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135101-01-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-01-24.00
RF Standard Cable Assembly 135101-01-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135101-01-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-01-24.00
Cable Assemblies 135101-01-24.00
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-316/U, 24 INCHES - 70032200 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-316/U, 24 INCHES
70032200
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-316/U, 24 INCHES 70032200
Amphenol Connex's SMA Cable Assemblies feature high quality, gold plated Amphenol Connex 50 Ohm SMA connectors. Connector options include straight plugs, right angle plugs and bulkhead jacks. Flexible cables and conformable semi-rigid cables are available. Flexible cable options include RG-174/U, RG-316/U, RG-316/U double braided and RG-58/U. Conformable semi-rigid assemblies are available with 0.085" and 0.141" diameter tin-dipped braided hand-formable cable. Overall cable lengths range from 6-inches to 48-inches long. All cables are assembled per IPC620 standards in an ISO 9001:200 certified facility. All assemblies are RoHS compliant and comply with international environmental standards. Key Features: •Commercial grade construction •Gold-plated brass bodies •50 Ohm impedance

Amphenol Connex's SMA Cable Assemblies feature high quality, gold plated Amphenol Connex 50 Ohm SMA connectors. Connector options include straight plugs, right angle plugs and bulkhead jacks. Flexible cables and conformable semi-rigid cables are available. Flexible cable options include RG-174/U, RG-316/U, RG-316/U double braided and RG-58/U. Conformable semi-rigid assemblies are available with 0.085" and 0.141" diameter tin-dipped braided hand-formable cable. Overall cable lengths range from 6-inches to 48-inches long. All cables are assembled per IPC620 standards in an ISO 9001:200 certified facility. All assemblies are RoHS compliant and comply with international environmental standards. Key Features:
•Commercial grade construction
•Gold-plated brass bodies
•50 Ohm impedance

Supplier's Site
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf - 14R7740 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf
14R7740
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf 14R7740
COAXIAL CABLE ASSEMBLY, RG-316, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-01-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135101-01-24.00
Cable Assemblies - Coaxial Cables (RF) 135101-01-24.00
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 135101-01-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-01-24.00
RF Cable Assemblies 135101-01-24.00
RF Cable Assemblies SMA St Plug to St Plug RG-316/U 24in

RF Cable Assemblies SMA St Plug to St Plug RG-316/U 24in

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1440880 ACX1569-ND 135101-01-24.00 135101-01-24.00 70032200 14R7740 135101-01-24.00 135101-01-24.00
Product Name Coaxial Cable Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-316/U, 24 INCHES Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application Networking RF RF RF
Cable Type Coaxial Coaxial Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type Male sma SMA Plug SMA Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 1M Length - 3021056-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details