Amphenol RF Cable Assemblies 135101-01-16.00

Description
SMA Plug to SMA Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135101-01-16.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-01-16.00
Cable Assemblies 135101-01-16.00
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ARF2960-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2960-ND
Coaxial Cables (RF) ARF2960-ND
"Cable Assembly Coaxial SMA to SMA RG-316 16.00"" (406.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 16.00"" (406.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135101-01-16.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-01-16.00
RF Standard Cable Assembly 135101-01-16.00
SMA Crimp Plug to SMA Crimp Plug using RG-316/U coaxial cable

SMA Crimp Plug to SMA Crimp Plug using RG-316/U coaxial cable

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-01-16.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135101-01-16.00
Cable Assemblies - Coaxial Cables (RF) 135101-01-16.00
CBL ASSY SMA PLUG TO PLUG 16"

CBL ASSY SMA PLUG TO PLUG 16"

Supplier's Site
RF Cable Assemblies - 135101-01-16.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-01-16.00
RF Cable Assemblies 135101-01-16.00
RF Cable Assemblies STR/SMA Plug on RG-316 cable, 16in

RF Cable Assemblies STR/SMA Plug on RG-316 cable, 16in

Buy Now Datasheet
Coax Cable, Sma Plug-Sma Plug, 16; Connector To Connector Amphenol Rf - 23X5236 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Sma Plug, 16; Connector To Connector Amphenol Rf
23X5236
Coax Cable, Sma Plug-Sma Plug, 16; Connector To Connector Amphenol Rf 23X5236
COAX CABLE, SMA PLUG-SMA PLUG, 16"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-SMA PLUG, 16"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-01-16.00 ARF2960-ND 135101-01-16.00 135101-01-16.00 135101-01-16.00 23X5236
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coax Cable, Sma Plug-Sma Plug, 16; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.33 ft (4.06 dm) 1.33 ft (4.06 dm) 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details