Amphenol Corporation cable,flat(planar),color coded pvc insulation,10 conductors,28 awg stranded 135-2801-010

Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp
Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),color coded pvc insulation,10 conductors,28 awg stranded - 70111292 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),color coded pvc insulation,10 conductors,28 awg stranded
70111292
cable,flat(planar),color coded pvc insulation,10 conductors,28 awg stranded 70111292
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing
  • Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70111292
Product Name cable,flat(planar),color coded pvc insulation,10 conductors,28 awg stranded
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-28-4J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 1368214 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details