Amphenol Corporation RF Antennas 1330FW

Description
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole
Request a Quote Datasheet
Description
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-1330FW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-1330FW-ND
RF Antennas 3299-1330FW-ND
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole

1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-1330FW-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 2766663 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details