Amphenol Corporation Sensors, Transducers - Motion Sensors - Accelerometers 132365-10

Description
Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Accelerometers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Accelerometers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
Sensors, Transducers - Motion Sensors - Accelerometers
Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Accelerometers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)

Manufacturer: AMIS
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Number of Ports: 1(Port)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20009319-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 5000 Hz
View Details
General Purpose Accelerometer - 3056D11T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details