TE Connectivity RF Connectors 1052986-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.1 MM  [.437 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.1 MM  [.437 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1052986-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1052986-1
RF Connectors 1052986-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.1 MM  [.437 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 11.1 MM  [.437 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1052986-1
SMA Connector 1052986-1
SMA/SSMA

SMA/SSMA

Buy Now
Coaxial Connector (RF) Assemblies - A102011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102011-ND
Coaxial Connector (RF) Assemblies A102011-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 08R5312 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
08R5312
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 08R5312
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1052986-1 1052986-1 A102011-ND 08R5312
Product Name RF Connectors SMA Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Right Angle
Frequency 18.000 GHz ? to 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Terminators - A102033-ND - DigiKey
Specs
Connector Type BNC
Mounting Free Hanging, Cap
View Details
3 suppliers
RF Connectors - 1052528-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1-1478035-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
7 suppliers
Coax Connectors - 1057088-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers