Amphenol RF In Series Adapter 132170RP

Description
Jack-To-Jack Adapter - Bulkhead Feedthrough
Request a Quote
Description
Jack-To-Jack Adapter - Bulkhead Feedthrough
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132170RP - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132170RP
In Series Adapter 132170RP
Jack-To-Jack Adapter - Bulkhead Feedthrough

Jack-To-Jack Adapter - Bulkhead Feedthrough

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132170RP
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details