TE Connectivity Coax Connectors 1-1337481-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Mounting Post Length : 3.89 MM  [.153 INCH ] Product Length : 11 MM  [.432 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff, Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Mounting Post Length : 3.89 MM  [.153 INCH ] Product Length : 11 MM  [.432 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff, Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337481-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337481-0
Coax Connectors 1-1337481-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Mounting Post Length : 3.89 MM  [.153 INCH ] Product Length : 11 MM  [.432 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff, Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Mounting Post Length : 3.89 MM  [.153 INCH ]
  • Product Length : 11 MM  [.432 INCH ]
  • Profile Height from PCB : 11 MM  [.433 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Board Standoff, Pin Protection
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.153 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
RF Coaxial Board Mount Connector - 1-1337481-0 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1-1337481-0
RF Coaxial Board Mount Connector 1-1337481-0
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A101970-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101970-ND
Coaxial Connector (RF) Assemblies A101970-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
4GHz 50 Ohm Electronic Connector
437-1-1337481-0
4GHz 50 Ohm Electronic Connector 437-1-1337481-0
SMB RF Connector, 0Hz-4GHz, 50 Ohm, Solder RA, Thru-Hole, M, Gold Product overview: 1-1337481-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337481-0 can be used for catalog matching and distributor lookup.

SMB RF Connector, 0Hz-4GHz, 50 Ohm, Solder RA, Thru-Hole, M, Gold Product overview: 1-1337481-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337481-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 4205417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4205417
Coaxial Connectors 4205417
TE Connectivity 1-1337481-0

TE Connectivity 1-1337481-0

Supplier's Site
Coaxial Connectors - 4205417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4205417P
Coaxial Connectors 4205417P
TE Connectivity 1-1337481-0

TE Connectivity 1-1337481-0

Supplier's Site
Coaxial Connectors - 1648462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1648462
Coaxial Connectors 1648462
TE Connectivity 1-1337481-0

TE Connectivity 1-1337481-0

Supplier's Site
SMB Connector - 1-1337481-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
1-1337481-0
SMB Connector 1-1337481-0
SMB R/A PCB Skt 50Ohm Gold Plt

SMB R/A PCB Skt 50Ohm Gold Plt

Buy Now
Swedesboro, NJ, United States
SMB Connector
1-1337481-0
SMB Connector 1-1337481-0
SUBMIN RF CONNS

SUBMIN RF CONNS

Buy Now
Swedesboro, NJ, United States
SMB Connector
1-1337481-0
SMB Connector 1-1337481-0
SMB

SMB

Buy Now
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity - 01M9764 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity
01M9764
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity 01M9764
RF/COAXIAL, SMB JACK, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1337481-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1337481-0
Coaxial Connector (RF) Assemblies 1-1337481-0
CONN SMB JACK R/A 50 OHM PCB

CONN SMB JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337481-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337481-0
RF Connectors / Coaxial Connectors 1-1337481-0
RF Connectors / Coaxial Connectors R/A PCB Skt 50 Ohm

RF Connectors / Coaxial Connectors R/A PCB Skt 50 Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337481-0 1-1337481-0 A101970-ND 437-1-1337481-0 4205417 4205417P 1-1337481-0 01M9764 1-1337481-0 1-1337481-0
Product Name Coax Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies 4GHz 50 Ohm Electronic Connector Coaxial Connectors Coaxial Connectors SMB Connector Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector SMB; Jack, Male Pin SMB SMB
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle
Coupling Snap-On
Unlock Full Specs
to access all available technical data