Amphenol Corporation Integrated Circuits (ICs) - Embedded - Microprocessors 132102

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Micro processors Package: 292-LBGA Product Status: Active Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Micro processors Package: 292-LBGA Product Status: Active Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
Integrated Circuits (ICs) - Embedded - Microprocessors
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Micro processors Package: 292-LBGA Product Status: Active Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Package: 292-LBGA
Product Status: Active
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Contact Termination: IDC
Shield Termination: Crimp
Impedance: Not Required(ohm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXESR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details