Amphenol Corporation RF Antennas 132000285

Description
Module RF Antenna SMA Male Surface Mount
Description
Module RF Antenna SMA Male Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 132000285 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
132000285
RF Antennas 132000285
Module RF Antenna SMA Male Surface Mount

Module RF Antenna SMA Male Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 132000285
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers