Amphenol Corporation cable,flat(planar),twist and flat,colorcoded pvc insulation,13pair,28awg strand 132-2801-026

Description
Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper UL ⁄ CSA certified Twisted pairs for significant crosstalk reduction Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics Double sided lamination provides excellent conductor strain relief and mass termination 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper Mass Termination to IDC Connectors Up to 64 Conductors (32 Pair) Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors Double Contour at Flat Sections Allows Termination from Either Side of Cable Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet
Description
Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper UL ⁄ CSA certified Twisted pairs for significant crosstalk reduction Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics Double sided lamination provides excellent conductor strain relief and mass termination 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper Mass Termination to IDC Connectors Up to 64 Conductors (32 Pair) Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors Double Contour at Flat Sections Allows Termination from Either Side of Cable Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),twist and flat,colorcoded pvc insulation,13pair,28awg strand - 70111306 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),twist and flat,colorcoded pvc insulation,13pair,28awg strand
70111306
cable,flat(planar),twist and flat,colorcoded pvc insulation,13pair,28awg strand 70111306
Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper UL ⁄ CSA certified Twisted pairs for significant crosstalk reduction Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics Double sided lamination provides excellent conductor strain relief and mass termination 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper Mass Termination to IDC Connectors Up to 64 Conductors (32 Pair) Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors Double Contour at Flat Sections Allows Termination from Either Side of Cable Voltage Rating: 300 V Current Rating: 1 Amp

Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper

  • UL ⁄ CSA certified
  • Twisted pairs for significant crosstalk reduction
  • Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics
  • Double sided lamination provides excellent conductor strain relief and mass termination
  • 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper
  • Mass Termination to IDC Connectors
  • Up to 64 Conductors (32 Pair)
  • Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors
  • Double Contour at Flat Sections Allows Termination from Either Side of Cable
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site
Ribbon Cable, Twist 'n' Flatr Planar, 26 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 01M9876 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Twist 'n' Flatr Planar, 26 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
01M9876
Ribbon Cable, Twist 'n' Flatr Planar, 26 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip 01M9876
Ribbon Cable, Twist 'N' Flatr Planar, 26 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Twist 'N' Flatr Planar, 26 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70111306 01M9876
Product Name cable,flat(planar),twist and flat,colorcoded pvc insulation,13pair,28awg strand Ribbon Cable, Twist 'n' Flatr Planar, 26 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Ribbon Cable - 1792481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details