Amphenol Corporation RF Antennas 1270FW

Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-1270FW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-1270FW-ND
RF Antennas 3299-1270FW-ND
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount

1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-1270FW-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details