Amphenol Corporation RF Antennas 1210FW

Description
1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-1210FW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-1210FW-ND
RF Antennas 3299-1210FW-ND
1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole

1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-1210FW-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 4.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers