Amphenol RF Coaxial Cables (RF) 115101-35-M0.75

Description
"Cable Assembly Coaxial BNC to BNC Belden 179DT 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 179DT 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115101-35-M0.75-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115101-35-M0.75-ND
Coaxial Cables (RF) 115101-35-M0.75-ND
"Cable Assembly Coaxial BNC to BNC Belden 179DT 29.53"" (750.00mm)"

"Cable Assembly Coaxial BNC to BNC Belden 179DT 29.53"" (750.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 115101-35-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-35-M0.75
RF Standard Cable Assembly 115101-35-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 115101-35-M0.75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-35-M0.75
Cable Assemblies 115101-35-M0.75
BNC Plug to BNC Plug Belden 179DT Cable

BNC Plug to BNC Plug Belden 179DT Cable

Buy Now
RF Cable Assemblies - 115101-35-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-35-M0.75
RF Cable Assemblies 115101-35-M0.75
RF Cable Assemblies BNC St Plug-BNC St Belden 179DT 0.75 M

RF Cable Assemblies BNC St Plug-BNC St Belden 179DT 0.75 M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-35-M0.75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-35-M0.75
Cable Assemblies - Coaxial Cables (RF) 115101-35-M0.75
CBL ASSY BNC PLUG TO PLUG 29.53"

CBL ASSY BNC PLUG TO PLUG 29.53"

Supplier's Site
Rf Coax, Bnc Plug-Bnc Plug, 750Mm; Connector Type A Amphenol Rf - 11AC2523 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 750Mm; Connector Type A Amphenol Rf
11AC2523
Rf Coax, Bnc Plug-Bnc Plug, 750Mm; Connector Type A Amphenol Rf 11AC2523
RF COAX, BNC PLUG-BNC PLUG, 750MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 179DT; Impedance:75ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 750MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 179DT; Impedance:75ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-35-M0.75-ND 115101-35-M0.75 115101-35-M0.75 115101-35-M0.75 115101-35-M0.75 11AC2523
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Bnc Plug-Bnc Plug, 750Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details