Amphenol RF RF Standard Cable Assembly 115101-22-48.00

Description
BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 48 inches
Request a Quote Datasheet
Description
BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 48 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-22-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-22-48.00
RF Standard Cable Assembly 115101-22-48.00
BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 48 inches

BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 48 inches

Supplier's Site
Coaxial Cables (RF) - 115101-22-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115101-22-48.00-ND
Coaxial Cables (RF) 115101-22-48.00-ND
"Cable Assembly Coaxial BNC to BNC LMR 240 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC LMR 240 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - 115101-22-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-22-48.00
Cable Assemblies 115101-22-48.00
BNC Plug to BNC Plug Times LMR-240 Cable

BNC Plug to BNC Plug Times LMR-240 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 115101-22-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-22-48.00
Cable Assemblies - Coaxial Cables (RF) 115101-22-48.00
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site
Rf Cable Assembly,bnc Straight Plug, 48, Lmr240; Connector Type A Amphenol Rf - 86W5666 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly,bnc Straight Plug, 48, Lmr240; Connector Type A Amphenol Rf
86W5666
Rf Cable Assembly,bnc Straight Plug, 48, Lmr240; Connector Type A Amphenol Rf 86W5666
RF CABLE ASSEMBLY,BNC STRAIGHT PLUG, 48", LMR240; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

RF CABLE ASSEMBLY,BNC STRAIGHT PLUG, 48", LMR240; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 115101-22-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-22-48.00
RF Cable Assemblies 115101-22-48.00
RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-240 48 in

RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-240 48 in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-22-48.00 115101-22-48.00-ND 115101-22-48.00 115101-22-48.00 86W5666 115101-22-48.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly,bnc Straight Plug, 48, Lmr240; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 3.94 ft (12 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10605L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length - 3021098-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details