Amphenol RF Cable Assemblies 115101-22-12.00

Description
BNC Plug to BNC Plug Times LMR-240 Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 115101-22-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-22-12.00
Cable Assemblies 115101-22-12.00
BNC Plug to BNC Plug Times LMR-240 Cable

BNC Plug to BNC Plug Times LMR-240 Cable

Buy Now
RF Standard Cable Assembly - 115101-22-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-22-12.00
RF Standard Cable Assembly 115101-22-12.00
BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 12 inches

BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 12 inches

Supplier's Site
Coaxial Cables (RF) - ACX2315-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2315-ND
Coaxial Cables (RF) ACX2315-ND
"Cable Assembly Coaxial BNC to BNC LMR 240 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC LMR 240 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-22-12.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-22-12.00
Cable Assemblies - Coaxial Cables (RF) 115101-22-12.00
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site
Rf Cable Assembly,bnc Straight Plug, 12, Lmr240; Connector Type A Amphenol Rf - 86W5663 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly,bnc Straight Plug, 12, Lmr240; Connector Type A Amphenol Rf
86W5663
Rf Cable Assembly,bnc Straight Plug, 12, Lmr240; Connector Type A Amphenol Rf 86W5663
RF CABLE ASSEMBLY,BNC STRAIGHT PLUG, 12", LMR240; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

RF CABLE ASSEMBLY,BNC STRAIGHT PLUG, 12", LMR240; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 115101-22-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-22-12.00
RF Cable Assemblies 115101-22-12.00
RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-240 12 in

RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-240 12 in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-22-12.00 115101-22-12.00 ACX2315-ND 115101-22-12.00 86W5663 115101-22-12.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly,bnc Straight Plug, 12, Lmr240; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6801A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details