Amphenol RF RF Standard Cable Assembly 115101-20-M2.00

Description
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-59 coaxial cable
Request a Quote Datasheet
Description
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-59 coaxial cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-20-M2.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-20-M2.00
RF Standard Cable Assembly 115101-20-M2.00
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-59 coaxial cable

BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-59 coaxial cable

Supplier's Site
Cable Assemblies - 115101-20-M2.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-20-M2.00
Cable Assemblies 115101-20-M2.00
BNC Plug to BNC Plug RG-59 Cable

BNC Plug to BNC Plug RG-59 Cable

Buy Now
Coaxial Cables (RF) - ACX2401-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2401-ND
Coaxial Cables (RF) ACX2401-ND
"Cable Assembly Coaxial BNC to BNC RG-59 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to BNC RG-59 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Cable Assemblies - 115101-20-M2.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-20-M2.00
RF Cable Assemblies 115101-20-M2.00
RF Cable Assemblies BNC STR/BNC STR PLG RG-59 CBL 2.00 MET

RF Cable Assemblies BNC STR/BNC STR PLG RG-59 CBL 2.00 MET

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-20-M2.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-20-M2.00
Cable Assemblies - Coaxial Cables (RF) 115101-20-M2.00
CBL ASSY BNC PLUG TO PLUG 6.6'

CBL ASSY BNC PLUG TO PLUG 6.6'

Supplier's Site
Rf Coax Cable, Rg59, Bnc Plug, 2M, Black; Connector Type A Amphenol Rf - 78X4492 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg59, Bnc Plug, 2M, Black; Connector Type A Amphenol Rf
78X4492
Rf Coax Cable, Rg59, Bnc Plug, 2M, Black; Connector Type A Amphenol Rf 78X4492
RF COAX CABLE, RG59, BNC PLUG, 2M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, RG59, BNC PLUG, 2M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-20-M2.00 115101-20-M2.00 ACX2401-ND 115101-20-M2.00 115101-20-M2.00 78X4492
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg59, Bnc Plug, 2M, Black; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2002-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details