BNC Plug to BNC Plug RG-59 Cable
"Cable Assembly Coaxial BNC to BNC RG-59 900.0"" (22.9m) 75.0'"
BNC Straight Plug to BNC Straight Plug on RG-59 cable, 900 inches
RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 900in
CBL ASSY BNC PLUG TO PLUG 75'
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-20-900 | 115101-20-900-ND | 115101-20-900 | 115101-20-900 | 115101-20-900 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Connector Type | BNC |