Amphenol RF RF Standard Cable Assembly 115101-20-300

Description
BNC Plug to BNC Plug Assembly
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-20-300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-20-300
RF Standard Cable Assembly 115101-20-300
BNC Plug to BNC Plug Assembly

BNC Plug to BNC Plug Assembly

Supplier's Site
Cable Assemblies - 115101-20-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-20-300
Cable Assemblies 115101-20-300
BNC Plug to BNC Plug RG-59 Cable

BNC Plug to BNC Plug RG-59 Cable

Buy Now
Coaxial Cables (RF) - ACX1808-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1808-ND
Coaxial Cables (RF) ACX1808-ND
"Cable Assembly Coaxial BNC to BNC RG-59 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to BNC RG-59 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
RF Cable Assemblies - 115101-20-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-20-300
RF Cable Assemblies 115101-20-300
RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 300in

RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 300in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-20-300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-20-300
Cable Assemblies - Coaxial Cables (RF) 115101-20-300
CBL ASSY BNC PLUG TO PLUG 25'

CBL ASSY BNC PLUG TO PLUG 25'

Supplier's Site
Cable Assembly Amphenol Rf - 01AK4054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Rf
01AK4054
Cable Assembly Amphenol Rf 01AK4054
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-20-300 115101-20-300 ACX1808-ND 115101-20-300 115101-20-300 01AK4054
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Cable Assembly Amphenol Rf
Application RF RF RF
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0450L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details