BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-58 coaxial cable
"Cable Assembly Coaxial BNC to BNC RG-58 393.7"" (10.0m) 32.8'"
BNC Plug to BNC Plug RG-58 Cable
RF Cable Assemblies BNC STR/BNC STR PLG RG-58 CBL 10 Meters
CBL ASSY BNC PLUG TO PLUG 10M
RF COAX CABLE, RG58, BNC PLUG, 10M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:33ft; Cable Length - Metric:10m RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-19-M10.0 | ACX2392-ND | 115101-19-M10.0 | 115101-19-M10.0 | 115101-19-M10.0 | 78X4479 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg58, Bnc Plug, 10M, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Length | 32.81 ft (100 dm) | 32.81 ft (100 dm) | 32.81 ft (100 dm) | 32.81 ft (100 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |