Amphenol RF BNC Str Plug to BNC Str Plug RG-58 , 48 " 115101-19-48.00

Description
BNC Str Plug to BNC Str Plug RG-58 , 48 "
Request a Quote Datasheet
Description
BNC Str Plug to BNC Str Plug RG-58 , 48 "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Str Plug to BNC Str Plug RG-58 , 48
Wilmington, MA, United States
BNC Str Plug to BNC Str Plug RG-58 , 48 "
115101-19-48.00
BNC Str Plug to BNC Str Plug RG-58 , 48 " 115101-19-48.00
BNC Str Plug to BNC Str Plug RG-58 , 48 "

BNC Str Plug to BNC Str Plug RG-58 , 48 "

Buy Now
RF Standard Cable Assembly - 115101-19-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-19-48.00
RF Standard Cable Assembly 115101-19-48.00
BNC Plug to BNC Plug Assembly

BNC Plug to BNC Plug Assembly

Supplier's Site
Coaxial Cables (RF) - ACX1796-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1796-ND
Coaxial Cables (RF) ACX1796-ND
"Cable Assembly Coaxial BNC to BNC RG-58 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - 115101-19-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-19-48.00
Cable Assemblies 115101-19-48.00
BNC Plug to BNC Plug RG-58 Cable

BNC Plug to BNC Plug RG-58 Cable

Buy Now
Cable Assembly, Coaxial, Rg58, 4Ft; Connector Type A Amphenol Rf - 39T9634 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg58, 4Ft; Connector Type A Amphenol Rf
39T9634
Cable Assembly, Coaxial, Rg58, 4Ft; Connector Type A Amphenol Rf 39T9634
CABLE ASSEMBLY, COAXIAL, RG58, 4FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG58, 4FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 115101-19-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-19-48.00
RF Cable Assemblies 115101-19-48.00
RF Cable Assemblies BNC St Plug-BNC St Plug RG-58 48in

RF Cable Assemblies BNC St Plug-BNC St Plug RG-58 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-19-48.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-19-48.00
Cable Assemblies - Coaxial Cables (RF) 115101-19-48.00
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-19-48.00 115101-19-48.00 ACX1796-ND 115101-19-48.00 39T9634 115101-19-48.00 115101-19-48.00
Product Name BNC Str Plug to BNC Str Plug RG-58 , 48 " RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assembly, Coaxial, Rg58, 4Ft; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 4 ft (12.19 dm) 3.94 ft (12 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers