BNC Plug to BNC Plug RG-58 Cable
"Cable Assembly Coaxial BNC to BNC RG-58 300.0"" (7.6m) 25.0'"
BNC Straight Plug to BNC Straight Plug on RG-58 cable, 300 inches
RF Cable Assemblies BNC St Plug-BNC St Plug RG-58 300in
CBL ASSY BNC PLUG TO PLUG 25'
CABLE ASSEMBLY, COAXIAL, RG58, 25FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-19-300 | ACX1794-ND | 115101-19-300 | 115101-19-300 | 115101-19-300 | 39T9633 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Cable Assembly, Coaxial, Rg58, 25Ft; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC; BNC Straight Plug | ||||
| Cable Length | 25 ft (76.2 dm) | 25 ft (76.2 dm) | 25 ft (76.2 dm) | 24.93 ft (76 dm) |