Amphenol RF Coaxial Cables (RF) 115101-19-24.00

Description
"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1793-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1793-ND
Coaxial Cables (RF) ACX1793-ND
"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 115101-19-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-19-24.00
RF Standard Cable Assembly 115101-19-24.00
BNC Plug to BNC Plug Assembly

BNC Plug to BNC Plug Assembly

Supplier's Site
Cable Assemblies - 115101-19-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-19-24.00
Cable Assemblies 115101-19-24.00
BNC Plug to BNC Plug RG-58 Cable

BNC Plug to BNC Plug RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 115101-19-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-19-24.00
Cable Assemblies - Coaxial Cables (RF) 115101-19-24.00
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 115101-19-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-19-24.00
RF Cable Assemblies 115101-19-24.00
RF Cable Assemblies BNC St Plug-BNC St Plug RG-58 24 in.

RF Cable Assemblies BNC St Plug-BNC St Plug RG-58 24 in.

Buy Now Datasheet
Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf - 25T0738 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf
25T0738
Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf 25T0738
COAXIAL CABLE ASSEMBLY, RG58, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Cable Length:24"RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG58, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Cable Length:24"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1793-ND 115101-19-24.00 115101-19-24.00 115101-19-24.00 115101-19-24.00 25T0738
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC15068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details