Amphenol RF Coaxial Cables (RF) 115101-19-18.00

Description
"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2780-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2780-ND
Coaxial Cables (RF) ARF2780-ND
"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - 115101-19-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-19-18.00
Cable Assemblies 115101-19-18.00
BNC Plug to BNC Plug RG-58 Cable

BNC Plug to BNC Plug RG-58 Cable

Buy Now
RF Standard Cable Assembly - 115101-19-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-19-18.00
RF Standard Cable Assembly 115101-19-18.00
BNC Straight Plug to BNC Straight Plug on RG-58 cable

BNC Straight Plug to BNC Straight Plug on RG-58 cable

Supplier's Site
RF Cable Assemblies - 115101-19-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-19-18.00
RF Cable Assemblies 115101-19-18.00
RF Cable Assemblies BNC Strg PLG to BNC Strg PLG 18 inches

RF Cable Assemblies BNC Strg PLG to BNC Strg PLG 18 inches

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-19-18.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-19-18.00
Cable Assemblies - Coaxial Cables (RF) 115101-19-18.00
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site
Coax Cable, Bnc Plug-Bnc Plug, 18; Connector To Connector Amphenol Rf - 88X0114 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Bnc Plug-Bnc Plug, 18; Connector To Connector Amphenol Rf
88X0114
Coax Cable, Bnc Plug-Bnc Plug, 18; Connector To Connector Amphenol Rf 88X0114
COAX CABLE, BNC PLUG-BNC PLUG, 18"; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, BNC PLUG-BNC PLUG, 18"; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2780-ND 115101-19-18.00 115101-19-18.00 115101-19-18.00 115101-19-18.00 88X0114
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coax Cable, Bnc Plug-Bnc Plug, 18; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug to BNC Straight Plug
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details