"Cable Assembly Coaxial BNC to BNC RG-58 120.0"" (3.0m) 10.0'"
BNC Straight Plug to BNC Straight Plug on RG-58 cable, 120 inches
BNC Plug to BNC Plug RG-58 Cable
CABLE ASSEMBLY, COAXIAL, RG58, 10FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
RF Cable Assemblies BNC St Plug-BNC St Plug RG-58 120 in.
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1790-ND | 115101-19-120 | 115101-19-120 | 39T9630 | 115101-19-120 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | Cable Assembly, Coaxial, Rg58, 10Ft; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug | |||
| Cable Length | 10 ft (30.48 dm) | 9.84 ft (30 dm) | 10 ft (30.48 dm) |