BNC Plug to BNC Plug Belden 8218 Cable
"Cable Assembly Coaxial BNC to BNC Belden 8218 12.00"" (304.80mm)"
BNC Plug to BNC Plug Assembly
CBL ASSY BNC PLUG TO PLUG 12"
RF Cable Assemblies BNC St Plug-BNC St Plug B8218 12 in
COAXIAL CABLE ASSEMBLY, BELDEN 8218, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 8218; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-06-12.00 | ARF2913-ND | 115101-06-12.00 | 115101-06-12.00 | 115101-06-12.00 | 25T0733 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly, Belden 8218, 12In, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC; BNC Straight Plug | ||||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |